HP logo

HP ENVY 23-n250na Beats Intel® Core™ i5 i5-4460T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 12 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17159
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
05 Jul 2015
Short summary description HP ENVY 23-n250na Beats Intel® Core™ i5 i5-4460T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 12 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Red:

HP ENVY 23-n250na Beats, 58.4 cm (23"), Full HD, Intel® Core™ i5, 12 GB, 1 TB, Windows 8.1

Long summary description HP ENVY 23-n250na Beats Intel® Core™ i5 i5-4460T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 12 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Red:

HP ENVY 23-n250na Beats. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 1.9 GHz. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black, Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.