HP logo

HP LaserJet Stapler/Stacker/Mailbox

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
389906
Info modified on:
06 May 2025, 14:22:18
Short summary description HP LaserJet Stapler/Stacker/Mailbox:

HP LaserJet Stapler/Stacker/Mailbox, Multi-Purpose tray, HP, LaserJet Enterprise M607n, LaserJet Enterprise M607dn, LaserJet Enterprise M608n, LaserJet..., 800 sheets, Black, White, Business, Enterprise

Long summary description HP LaserJet Stapler/Stacker/Mailbox:

HP LaserJet Stapler/Stacker/Mailbox. Type: Multi-Purpose tray, Brand compatibility: HP, Compatibility: LaserJet Enterprise M607n, LaserJet Enterprise M607dn, LaserJet Enterprise M608n, LaserJet.... Width: 475 mm, Depth: 504 mm, Height: 429 mm. Package width: 775 mm, Package depth: 595 mm, Package height: 610 mm. Products per pallet: 8 pc(s), Layers per pallet: 4 pc(s), Pallet gross weight: 144 g. Pallet dimensions (W x D x H): 1200 x 800 x 2430 mm, Pallet dimensions (W x D x H) (imperial): 1198.9 x 797.6 x 2428.2 mm (47.2 x 31.4 x 95.6"), Pallet weight (imperial): 144 kg (317.4 lbs)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.