HP logo

HP Pavilion 15-p234sa Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") HD 12 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 830M Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16868
Info modified on:
25 Jan 2025, 22:25:04
End of life date:
06 Jul 2015
Short summary description HP Pavilion 15-p234sa Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") HD 12 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 830M Windows 8.1 Black, Silver:

HP Pavilion 15-p234sa, Intel® Core™ i5, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 12 GB, 1 TB

Long summary description HP Pavilion 15-p234sa Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") HD 12 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 830M Windows 8.1 Black, Silver:

HP Pavilion 15-p234sa. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.