HP Compaq dc5850, 2.3 GHz, AMD Athlon X2, 2 GB, 250 GB, DVD Super Multi, Windows Vista Business
HP Compaq dc5850. Processor frequency: 2.3 GHz, Processor family: AMD Athlon X2, Processor model: 4450B. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 3100. Operating system installed: Windows Vista Business. Chassis type: Micro Tower. Product type: PC. Weight: 9.2 kg