HP logo

HP w2448hc Vivid Color 61 cm (24 inch) Widescreen Flat Panel Monitor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
251413
Info modified on:
30 Dec 2024, 17:24:06
Short summary description HP w2448hc Vivid Color 61 cm (24 inch) Widescreen Flat Panel Monitor:

HP w2448hc Vivid Color 61 cm (24 inch) Widescreen Flat Panel Monitor, 61 cm (24"), 1920 x 1200 pixels, LCD, 3 ms

Long summary description HP w2448hc Vivid Color 61 cm (24 inch) Widescreen Flat Panel Monitor:

HP w2448hc Vivid Color 61 cm (24 inch) Widescreen Flat Panel Monitor. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels. Display: LCD. Response time: 3 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.