HP logo

HP Compaq 6735s Notebook PC ZM-82 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Windows Vista Business

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29290
Info modified on:
22 Jan 2025, 04:57:19
End of life date:
01 Nov 2009
Short summary description HP Compaq 6735s Notebook PC ZM-82 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Windows Vista Business:

HP Compaq 6735s Notebook PC, 2.2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB, Windows Vista Business

Long summary description HP Compaq 6735s Notebook PC ZM-82 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Windows Vista Business:

HP Compaq 6735s Notebook PC. Processor model: ZM-82, Processor frequency: 2.2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Operating system installed: Windows Vista Business. Weight: 2.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.