HP logo

HP Compaq 6820s Intel® Core™2 Duo T5870 Laptop 43.2 cm (17") 2 GB DDR2-SDRAM 160 GB HDD AMD Mobility Radeon X1350 Windows Vista Business Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45458
Info modified on:
22 Jan 2025, 04:55:11
End of life date:
23 Sept 2008
Short summary description HP Compaq 6820s Intel® Core™2 Duo T5870 Laptop 43.2 cm (17") 2 GB DDR2-SDRAM 160 GB HDD AMD Mobility Radeon X1350 Windows Vista Business Black, Grey:

HP Compaq 6820s, Intel® Core™2 Duo, 2 GHz, 43.2 cm (17"), 1440 x 900 pixels, 2 GB, 160 GB

Long summary description HP Compaq 6820s Intel® Core™2 Duo T5870 Laptop 43.2 cm (17") 2 GB DDR2-SDRAM 160 GB HDD AMD Mobility Radeon X1350 Windows Vista Business Black, Grey:

HP Compaq 6820s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: T5870, Processor frequency: 2 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon X1350. Operating system installed: Windows Vista Business. Product colour: Black, Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.