HP logo

HP Z210 CMT Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73242
Info modified on:
23 Jul 2024, 21:04:32
End of life date:
31 Jul 2012
Short summary description HP Z210 CMT Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation Black:

HP Z210 CMT, 3.4 GHz, Intel® Core™ i7, i7-2600, 4 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z210 CMT Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation Black:

HP Z210 CMT. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 400 W. Chassis type: Minitower. Product type: Workstation. Weight: 10.7 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.