HP logo

HP Z400 Intel® Xeon® 3000 Sequence W3565 8 GB DDR3-SDRAM Windows 7 Professional Tower Workstation

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20708
Info modified on:
19 Jul 2024, 20:07:00
Short summary description HP Z400 Intel® Xeon® 3000 Sequence W3565 8 GB DDR3-SDRAM Windows 7 Professional Tower Workstation:

HP Z400, 3.2 GHz, Intel® Xeon® 3000 Sequence, W3565, 8 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z400 Intel® Xeon® 3000 Sequence W3565 8 GB DDR3-SDRAM Windows 7 Professional Tower Workstation:

HP Z400. Processor frequency: 3.2 GHz, Processor family: Intel® Xeon® 3000 Sequence, Processor model: W3565. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Power supply: 475 W. Chassis type: Tower. Product type: Workstation. Weight: 15.1 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.