HP logo

HP Z800 + ZR22w Intel® Xeon® 5000 Sequence X5660 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31706
Info modified on:
19 Jul 2024, 20:07:15
Short summary description HP Z800 + ZR22w Intel® Xeon® 5000 Sequence X5660 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation:

HP Z800 + ZR22w, 2.8 GHz, Intel® Xeon® 5000 Sequence, X5660, 6 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z800 + ZR22w Intel® Xeon® 5000 Sequence X5660 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation:

HP Z800 + ZR22w. Processor frequency: 2.8 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: X5660. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Card reader integrated, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Minitower. Product type: Workstation. Weight: 21 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.