HP logo

HP Z200 SFF + ZR22w Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM Windows 7 Professional Workstation

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78745
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Z200 SFF + ZR22w Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM Windows 7 Professional Workstation:

HP Z200 SFF + ZR22w, 3.2 GHz, Intel® Core™ i5, i5-650, 4 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z200 SFF + ZR22w Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM Windows 7 Professional Workstation:

HP Z200 SFF + ZR22w. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-650. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Power supply: 240 W. Chassis type: SFF. Product type: Workstation. Weight: 7.6 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.