HP logo

HP Z600 Intel® Xeon® 5000 Sequence E5620 4 GB DDR3-SDRAM Windows 7 Professional Mini Tower Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128073
Info modified on:
19 Jul 2024, 20:09:40
End of life date:
01 Jul 2012
Short summary description HP Z600 Intel® Xeon® 5000 Sequence E5620 4 GB DDR3-SDRAM Windows 7 Professional Mini Tower Workstation Black:

HP Z600, 2.4 GHz, Intel® Xeon® 5000 Sequence, E5620, 4 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z600 Intel® Xeon® 5000 Sequence E5620 4 GB DDR3-SDRAM Windows 7 Professional Mini Tower Workstation Black:

HP Z600. Processor frequency: 2.4 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: E5620. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Card reader integrated, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 650 W. Chassis type: Mini Tower. Product type: Workstation. Weight: 14.4 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.