HP Compaq 8710p Intel Core™2 Duo Processor T9300 2048M/250G 17" WSXGA+WVA DVD+/-RW DL WVST Bus Notebook PC, Intel® Core™2 Duo, 2.5 GHz, 43.2 cm (17"), 1680 x 1050 pixels, 2 GB, 250 GB
HP Compaq 8710p Intel Core™2 Duo Processor T9300 2048M/250G 17" WSXGA+WVA DVD+/-RW DL WVST Bus Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T9300, Processor frequency: 2.5 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA Quadro NVS 320M. Operating system installed: Windows Vista Business. Weight: 3.4 kg