HP logo

HP OfficeJet 3831 All-in-One Printer

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58894
Info modified on:
14 Jun 2024, 23:04:59
Short summary description HP OfficeJet 3831 All-in-One Printer:

HP OfficeJet 3831 All-in-One Printer, Thermal inkjet, Colour printing, 1200 x 1200 DPI, A4, Direct printing, Black

Long summary description HP OfficeJet 3831 All-in-One Printer:

HP OfficeJet 3831 All-in-One Printer. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 6 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.