HP logo

HP EliteDisplay E231i 23-in IPS LED Backlit Monitor Head Only computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71713
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP EliteDisplay E231i 23-in IPS LED Backlit Monitor Head Only computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

HP EliteDisplay E231i 23-in IPS LED Backlit Monitor Head Only, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 8 ms, Black

Long summary description HP EliteDisplay E231i 23-in IPS LED Backlit Monitor Head Only computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

HP EliteDisplay E231i 23-in IPS LED Backlit Monitor Head Only. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.