HP Stream 8 5909, 20.3 cm (8"), 1200 x 800 pixels, 32 GB, 1 GB, Windows 8.1, Black
HP Stream 8 5909. Display diagonal: 20.3 cm (8"), Display resolution: 1200 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3735G. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 388 g. Operating system installed: Windows 8.1. Product colour: Black