HP logo

HP FlexFabric 5940 48xGT 6QSFP+ Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57764
Info modified on:
30 Mar 2023, 23:09:04
Short summary description HP FlexFabric 5940 48xGT 6QSFP+ Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black:

HP FlexFabric 5940 48xGT 6QSFP+, Managed, L2/L3, 10G Ethernet (100/1000/10000), Rack mounting, 1U

Long summary description HP FlexFabric 5940 48xGT 6QSFP+ Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black:

HP FlexFabric 5940 48xGT 6QSFP+. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: 10G Ethernet (100/1000/10000), Basic switching RJ-45 Ethernet ports quantity: 48, USB 2.0 ports quantity: 1, Console port: RJ-45/Mini-USB. MAC address table: 288000 entries, Switching capacity: 1440 Gbit/s. Networking standards: IEEE 802.1s, IEEE 802.1w, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3ah, IEEE 802.3x. Rack mounting, Form factor: 1U

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.