HP logo

HP X120 1G SFP LC LX Transceiver network transceiver module Fiber optic 1000 Mbit/s 1310 nm

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68298
Info modified on:
10 Aug 2024, 07:49:59
Short summary description HP X120 1G SFP LC LX Transceiver network transceiver module Fiber optic 1000 Mbit/s 1310 nm:

HP X120 1G SFP LC LX Transceiver, Fiber optic, 1000 Mbit/s, SFP, LC, LX, 10000 m

Long summary description HP X120 1G SFP LC LX Transceiver network transceiver module Fiber optic 1000 Mbit/s 1310 nm:

HP X120 1G SFP LC LX Transceiver. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Compliance certificates: RoHS. Width: 56.5 mm, Depth: 13.4 mm, Height: 8.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.