HP logo

HP Z440 Intel Xeon E5 v3 E5-1630V3 32 GB DDR4-SDRAM 256 GB SSD AMD FirePro W7100 Windows 7 Professional Mini Tower Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29233
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
15 Jun 2016
Short summary description HP Z440 Intel Xeon E5 v3 E5-1630V3 32 GB DDR4-SDRAM 256 GB SSD AMD FirePro W7100 Windows 7 Professional Mini Tower Workstation Black:

HP Z440, 3.7 GHz, Intel Xeon E5 v3, 32 GB, 256 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z440 Intel Xeon E5 v3 E5-1630V3 32 GB DDR4-SDRAM 256 GB SSD AMD FirePro W7100 Windows 7 Professional Mini Tower Workstation Black:

HP Z440. Processor frequency: 3.7 GHz, Processor family: Intel Xeon E5 v3, Processor model: E5-1630V3. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD FirePro W7100. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 700 W. Chassis type: Mini Tower. Product type: Workstation

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.