HP logo

HP ProDesk 400 G1 SFF + V201a Intel® Core™ i3 i3-4150 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18478
Info modified on:
07 Mar 2024, 15:34:52
Long product name HP ProDesk 400 G1 SFF + V201a Intel® Core™ i3 i3-4150 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black:

Intel Core i3-4150 (3.5GHz, 3MB), 4GB (1 x 4GB) DDR3 SDRAM, 500GB 7200 rpm SATA, SATA SuperMulti DVD-RW, Intel HD Graphics 4400, Windows 7 Professional 64 / Windows 8.1 Pro + V201a 49.4 cm (19.45'') LED Backlit Monitor (F8C55AT)

HP ProDesk 400 G1 SFF + V201a Intel® Core™ i3 i3-4150 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black:

Maximize your investment. Keep growing your business, not your expenses. The HP ProDesk 400 G1 Series offers expandable desktop PC options that meet your everyday business needs with enough room to grow. Watch your business flourish while reducing the total cost of ownership—now that’s a smart investment.

Features

Windows 8 Pro or other operating systems available

Customized convenience
- Customize a PC configuration that’s the perfect fit for your business and take advantage of a 12-month product lifecycle.
- Look smart and work smarter, thanks to a stylish design offering increased flexibility for a variety of hardware configurations. It’s the perfect way to meet your needs—and your budget.
- Cruise through tasks easily and efficiently with the latest processor technology. The Intel® Core™ 4th Gen processor1 boasts a powerful chipset, processor support and robust memory.
- Be confident at the helm with help from programs like HP Support Assistant that make deployment and management a breeze.
- Coast through your task list thanks to Windows 8.1 and HP. Enjoy a superior user experience that includes intuitive and simple software applications like HP PageLift.

More expansion, less expense
- Experience high growth at a low cost of ownership with options for easy expansion and upgrades.
- Don’t limit your business. Choose from microtower or small form factor with optional bundled displays that can be upgraded and expanded as your needs change.
- Here’s a PC you can rely on. Enjoy a business-class platform and 12-month lifecycle plus the assurance of 115,000 hours of reliability testing.
- Easily share your internet connection with up to five devices with HP Wireless Hotspot. Help colleagues get online and improve productivity.
- Help decrease your environmental impact when you use an EPEAT® Gold registered PC.

Solid security
- Protect data, devices and identities with HP Client Security which now includes HP Trust Circles to make sure only approved contacts can access the files.
- Stay up and running. HP BIOS Protection9 offers enhanced protection against virus attacks to the BIOS and other security threats, and is designed to help prevent data loss and reduce downtime.
- Keep sensitive information in safe hands. HP Trust Circles8 protects your data by ensuring that only approved contacts can access critical files.
- Rest easy and work confidently with dependable support options including a parts/labor/on-site warranty and parts availability for up to three years.

Short summary description HP ProDesk 400 G1 SFF + V201a Intel® Core™ i3 i3-4150 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black:

HP ProDesk 400 G1 SFF + V201a, 3.5 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP ProDesk 400 G1 SFF + V201a Intel® Core™ i3 i3-4150 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black:

HP ProDesk 400 G1 SFF + V201a. Processor frequency: 3.5 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4150. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.