HP logo

HP LaserJet Enterprise Flow MFP M631h, Print, Copy, Scan

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
242999
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
31 Aug 2022
Short summary description HP LaserJet Enterprise Flow MFP M631h, Print, Copy, Scan:

HP LaserJet Enterprise Flow MFP M631h, Print, Copy, Scan, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, White

Long summary description HP LaserJet Enterprise Flow MFP M631h, Print, Copy, Scan:

HP LaserJet Enterprise Flow MFP M631h, Print, Copy, Scan. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product colour: White

Reasons to buy
Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.