HP logo

HP PageWide Enterprise Color Flow MFP 785zs

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
326782
Info modified on:
19 Oct 2023, 00:05:52
End of life date:
01 Aug 2023
Short summary description HP PageWide Enterprise Color Flow MFP 785zs:

HP PageWide Enterprise Color Flow MFP 785zs, Laser, Colour printing, 2400 x 1200 DPI, Colour copying, A3, Black, White

Long summary description HP PageWide Enterprise Color Flow MFP 785zs:

HP PageWide Enterprise Color Flow MFP 785zs. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 55 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Faxing: Colour faxing. Duplex functions: Print, Scan, Fax. Maximum ISO A-series paper size: A3. Wi-Fi. Product colour: Black, White

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.