HP logo

HP PageWide Enterprise Color Flow MFP 785f Inkjet A3 2400 x 1200 DPI 55 ppm

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68727
Info modified on:
14 Mar 2024, 19:48:01
Short summary description HP PageWide Enterprise Color Flow MFP 785f Inkjet A3 2400 x 1200 DPI 55 ppm:

HP PageWide Enterprise Color Flow MFP 785f, Inkjet, Colour printing, 2400 x 1200 DPI, A3, Direct printing, White

Long summary description HP PageWide Enterprise Color Flow MFP 785f Inkjet A3 2400 x 1200 DPI 55 ppm:

HP PageWide Enterprise Color Flow MFP 785f. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 55 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Direct printing. Product colour: White

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.