HP logo

HP ElitePad Tablet 1000 G2 3G Intel Atom® 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Silver

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98304
Info modified on:
14 Mar 2024, 19:14:40
End of life date:
31 Oct 2016
Short summary description HP ElitePad Tablet 1000 G2 3G Intel Atom® 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Silver:

HP ElitePad Tablet 1000 G2, 25.6 cm (10.1"), 1920 x 1200 pixels, 128 GB, 4 GB, Windows 8.1 Pro, Silver

Long summary description HP ElitePad Tablet 1000 G2 3G Intel Atom® 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Silver:

HP ElitePad Tablet 1000 G2. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 128 GB. Processor frequency: 1.59 GHz, Processor family: Intel Atom®, Processor model: Z3795. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2.1 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Weight: 680 g. Operating system installed: Windows 8.1 Pro. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.