HP logo

HP ProBook 430 G1 Intel® Celeron® 2955U Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB HDD Windows 8.1 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91129
Info modified on:
25 Jan 2025, 22:27:33
Short summary description HP ProBook 430 G1 Intel® Celeron® 2955U Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB HDD Windows 8.1 Pro Black:

HP ProBook 430 G1, Intel® Celeron®, 1.4 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP ProBook 430 G1 Intel® Celeron® 2955U Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB HDD Windows 8.1 Pro Black:

HP ProBook 430 G1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 2955U, Processor frequency: 1.4 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1 Pro. Product colour: Black. Weight: 1.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.