HP logo

HP ENVY 15-k050nz Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 840M Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48595
Info modified on:
01 Feb 2025, 05:55:11
Short summary description HP ENVY 15-k050nz Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 840M Windows 8.1 Silver:

HP ENVY 15-k050nz, Intel® Core™ i5, 1.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description HP ENVY 15-k050nz Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 840M Windows 8.1 Silver:

HP ENVY 15-k050nz. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.