HP logo

HP rp rp5800 i3-2120 3.3 GHz SFF Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88572
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
31 May 2016
Short summary description HP rp rp5800 i3-2120 3.3 GHz SFF Black:

HP rp rp5800, Intel® Core™ i3, i3-2120, 2nd gen Intel® Core™ i3, 3.3 GHz, 3 MB, Intel® Q67 Express

Long summary description HP rp rp5800 i3-2120 3.3 GHz SFF Black:

HP rp rp5800. Processor family: Intel® Core™ i3, Processor model: i3-2120, Processor generation: 2nd gen Intel® Core™ i3. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory slots type: DIMM. Total storage capacity: 500 GB, Storage media: HDD, HDD capacity: 500 GB. Graphics card manufacturer: ATI, Graphics card: HD Graphics 2000. Chassis type: SFF, Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.