HP logo

HP 255 G1 Notebook-PC AMD E E2-2000 Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Charcoal

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36971
Info modified on:
24 Jan 2025, 20:41:21
End of life date:
31 Aug 2013
Short summary description HP 255 G1 Notebook-PC AMD E E2-2000 Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Charcoal:

HP 255 G1 Notebook-PC, AMD E, 1.75 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP 255 G1 Notebook-PC AMD E E2-2000 Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Charcoal:

HP 255 G1 Notebook-PC. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E2-2000, Processor frequency: 1.75 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Charcoal

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.