HP logo

HP Compaq CQ1130ES AMD E E-450 4 GB DDR3-SDRAM 1 TB Small Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75397
Info modified on:
19 Mar 2021, 15:59:42
Short summary description HP Compaq CQ1130ES AMD E E-450 4 GB DDR3-SDRAM 1 TB Small Desktop PC Black:

HP Compaq CQ1130ES, 1.65 GHz, AMD E, E-450, 4 GB, 1 TB, DVD Super Multi DL

Long summary description HP Compaq CQ1130ES AMD E E-450 4 GB DDR3-SDRAM 1 TB Small Desktop PC Black:

HP Compaq CQ1130ES. Processor frequency: 1.65 GHz, Processor family: AMD E, Processor model: E-450. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 6320. Power supply: 65 W. Chassis type: Small Desktop. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.