HP logo

HP Pavilion P6-2002FR Intel® Pentium® G620 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72054
Info modified on:
23 Jul 2024, 21:03:04
Short summary description HP Pavilion P6-2002FR Intel® Pentium® G620 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Mini Tower PC Black:

HP Pavilion P6-2002FR, 2.6 GHz, Intel® Pentium®, 4 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description HP Pavilion P6-2002FR Intel® Pentium® G620 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Mini Tower PC Black:

HP Pavilion P6-2002FR. Processor frequency: 2.6 GHz, Processor family: Intel® Pentium®, Processor model: G620. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.