HP logo

HP Compaq dc7800p Intel Core™2 Duo Processor E6550 1G/160G DVD+/-RW WVST Bus Small Form Factor PC Intel® Core™2 Duo 1 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business SFF

Data-sheet quality:
created/standardized by Icecat
Product views:
30298
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
17 Feb 2010
Short summary description HP Compaq dc7800p Intel Core™2 Duo Processor E6550 1G/160G DVD+/-RW WVST Bus Small Form Factor PC Intel® Core™2 Duo 1 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business SFF:

HP Compaq dc7800p Intel Core™2 Duo Processor E6550 1G/160G DVD+/-RW WVST Bus Small Form Factor PC, 2.33 GHz, Intel® Core™2 Duo, 1 GB, 160 GB, DVD Super Multi, Windows Vista Business

Long summary description HP Compaq dc7800p Intel Core™2 Duo Processor E6550 1G/160G DVD+/-RW WVST Bus Small Form Factor PC Intel® Core™2 Duo 1 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business SFF:

HP Compaq dc7800p Intel Core™2 Duo Processor E6550 1G/160G DVD+/-RW WVST Bus Small Form Factor PC. Processor frequency: 2.33 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6550. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Business. Chassis type: SFF. Product type: PC. Weight: 8.5 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.