HP Compaq 6710b Intel Core™2 Duo Processor T7250 1024M/120G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC, Intel® Core™2 Duo, 2 GHz, 39,1 cm (15.4"), 1 GB, 120 GB, Windows Vista Business
HP Compaq 6710b Intel Core™2 Duo Processor T7250 1024M/120G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T7250, Processor frequency: 2 GHz. Display diagonal: 39,1 cm (15.4"). Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Operating system installed: Windows Vista Business. Weight: 2,6 kg