HP (USDT) Rear Port Controller Cover, Low Profile (Slimline), PC, Black, 66 mm, 94 mm, 251 mm
HP (USDT) Rear Port Controller Cover. Form factor: Low Profile (Slimline), Type: PC, Product colour: Black. Width: 66 mm, Depth: 94 mm, Height: 251 mm. Size (imperial): 6.6 cm (2.6"), Weight (imperial): 0.181 kg (0.4 lbs)