HP logo

HP Compaq 6720s Intel Celeron Processor M530 1024M/120G 15.4" WXGA BrightView DVD+/-RW WVST Home B Notebook PC Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Basic

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
219965
Info modified on:
22 Jan 2025, 04:51:48
Short summary description HP Compaq 6720s Intel Celeron Processor M530 1024M/120G 15.4" WXGA BrightView DVD+/-RW WVST Home B Notebook PC Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Basic:

HP Compaq 6720s Intel Celeron Processor M530 1024M/120G 15.4" WXGA BrightView DVD+/-RW WVST Home B Notebook PC, Intel® Celeron® M, 1.73 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description HP Compaq 6720s Intel Celeron Processor M530 1024M/120G 15.4" WXGA BrightView DVD+/-RW WVST Home B Notebook PC Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Basic:

HP Compaq 6720s Intel Celeron Processor M530 1024M/120G 15.4" WXGA BrightView DVD+/-RW WVST Home B Notebook PC. Processor family: Intel® Celeron® M, Processor frequency: 1.73 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Basic. Weight: 2.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.