HP logo

HP Pro x2 Tablet 612 G1, základní model s napájenou klávesnicí Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB DDR3L-SDRAM 180 GB SSD Windows 8.1 Pro Black, Silver

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111062
Info modified on:
13 Jun 2025, 17:02:40
Short summary description HP Pro x2 Tablet 612 G1, základní model s napájenou klávesnicí Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB DDR3L-SDRAM 180 GB SSD Windows 8.1 Pro Black, Silver:

HP Pro x2 Tablet 612 G1, základní model s napájenou klávesnicí, Intel® Core™ i5, 1.6 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 4 GB, 180 GB

Long summary description HP Pro x2 Tablet 612 G1, základní model s napájenou klávesnicí Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB DDR3L-SDRAM 180 GB SSD Windows 8.1 Pro Black, Silver:

HP Pro x2 Tablet 612 G1, základní model s napájenou klávesnicí. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-4202Y, Processor frequency: 1.6 GHz. Display diagonal: 31.8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 180 GB, Storage media: SSD. Operating system installed: Windows 8.1 Pro. Product colour: Black, Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.