HP logo

HP EliteDisplay S140u computer monitor 35.6 cm (14") 1600 x 900 pixels LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176036
Info modified on:
10 May 2024, 13:04:25
Short summary description HP EliteDisplay S140u computer monitor 35.6 cm (14") 1600 x 900 pixels LED Black:

HP EliteDisplay S140u, 35.6 cm (14"), 1600 x 900 pixels, LED, LED, 8 ms, Black

Long summary description HP EliteDisplay S140u computer monitor 35.6 cm (14") 1600 x 900 pixels LED Black:

HP EliteDisplay S140u. Display diagonal: 35.6 cm (14"), Display resolution: 1600 x 900 pixels, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 50°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.