HP logo

HP Pavilion G6-1222SG laptop Intel® Core™ i5 i5-2430M 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48777
Info modified on:
23 Jan 2025, 18:36:35
Short summary description HP Pavilion G6-1222SG laptop Intel® Core™ i5 i5-2430M 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Windows 7 Home Premium Black:

HP Pavilion G6-1222SG, Intel® Core™ i5, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 500 GB

Long summary description HP Pavilion G6-1222SG laptop Intel® Core™ i5 i5-2430M 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Windows 7 Home Premium Black:

HP Pavilion G6-1222SG. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6470M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.55 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.