HP logo

HP LaserJet Pro MFP M130a Laser A4 1200 x 1200 DPI 22 ppm

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29481
Info modified on:
26 Jun 2024, 04:39:36
Short summary description HP LaserJet Pro MFP M130a Laser A4 1200 x 1200 DPI 22 ppm:

HP LaserJet Pro MFP M130a, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, White

Long summary description HP LaserJet Pro MFP M130a Laser A4 1200 x 1200 DPI 22 ppm:

HP LaserJet Pro MFP M130a. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 400 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: White

Reasons to buy
Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.