HP logo

HP PageWide Enterprise Color Flow MFP 586z Thermal inkjet A4 2400 x 1200 DPI 50 ppm

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73162
Info modified on:
14 Mar 2024, 19:36:00
Short summary description HP PageWide Enterprise Color Flow MFP 586z Thermal inkjet A4 2400 x 1200 DPI 50 ppm:

HP PageWide Enterprise Color Flow MFP 586z, Thermal inkjet, Colour printing, 2400 x 1200 DPI, Colour copying, A4, Grey

Long summary description HP PageWide Enterprise Color Flow MFP 586z Thermal inkjet A4 2400 x 1200 DPI 50 ppm:

HP PageWide Enterprise Color Flow MFP 586z. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 50 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Grey

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.