HP Compaq 6735b Notebook PC, AMD Athlon, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 160 GB
HP Compaq 6735b Notebook PC. Processor family: AMD Athlon, Processor model: QL-62, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Mobility Radeon HD 3200. Operating system installed: Windows Vista Business. Weight: 2.7 kg