HP t5630 Thin Client, 1 GHz, 1 GB, Output: Internal amplified speaker, 1/8-inch mini, full 24-bit stereo, 192 kHz sample rate; Input:..., Altiris Deployment Solution, HP ThinState, Citrix ICA 10.x & Microsoft RDP 6.0, HP Device Manager..., 10 - 40 °C, -30 - 60 °C
HP t5630 Thin Client. Processor frequency: 1 GHz. Internal memory: 1 GB. Audio system: Output: Internal amplified speaker, 1/8-inch mini, full 24-bit stereo, 192 kHz sample rate; Input:.... Bundled software: Altiris Deployment Solution, HP ThinState, Citrix ICA 10.x & Microsoft RDP 6.0, HP Device Manager.... Certification: UL 60950-1, CSA 22.2 FCC Class B, CE Mark, VCCI, Country of origin: China