HP t5545 Thin Client, 1 GHz, 0.5 GB, 0.5 GB, Output: Internal amplified speaker, 1/8-inch mini, full 24-bit stereo, 192 kHz sample rate; Input:..., Altiris Deployment Solution, HP ThinState, Citrix ICA 10.x & Microsoft RDP 6.0, HP Device Manager..., 10 - 40 °C
HP t5545 Thin Client. Processor frequency: 1 GHz. Internal memory: 0.5 GB. Total storage capacity: 0.5 GB. Audio system: Output: Internal amplified speaker, 1/8-inch mini, full 24-bit stereo, 192 kHz sample rate; Input:.... Bundled software: Altiris Deployment Solution, HP ThinState, Citrix ICA 10.x & Microsoft RDP 6.0, HP Device Manager...