HP logo

HP HDX18-1080EG Premium Notebook-PC Intel® Core™2 Duo P8600 46.7 cm (18.4") 4 GB DDR2-SDRAM 640 GB HDD NVIDIA® GeForce® 9600M GT Windows Vista Home Premium

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
185904
Info modified on:
22 Jan 2025, 04:52:59
Short summary description HP HDX18-1080EG Premium Notebook-PC Intel® Core™2 Duo P8600 46.7 cm (18.4") 4 GB DDR2-SDRAM 640 GB HDD NVIDIA® GeForce® 9600M GT Windows Vista Home Premium:

HP HDX18-1080EG Premium Notebook-PC, Intel® Core™2 Duo, 2.4 GHz, 46.7 cm (18.4"), 1920 x 1080 pixels, 4 GB, 640 GB

Long summary description HP HDX18-1080EG Premium Notebook-PC Intel® Core™2 Duo P8600 46.7 cm (18.4") 4 GB DDR2-SDRAM 640 GB HDD NVIDIA® GeForce® 9600M GT Windows Vista Home Premium:

HP HDX18-1080EG Premium Notebook-PC. Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2.4 GHz. Display diagonal: 46.7 cm (18.4"), Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 9600M GT. Operating system installed: Windows Vista Home Premium. Weight: 4.06 kg

Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.