HP logo

HP ENVY TouchSmart 17-j113tx Intel® Core™ i7 i7-4700MQ Laptop 43.9 cm (17.3") Touchscreen Full HD 16 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85267
Info modified on:
01 Feb 2025, 06:06:20
Short summary description HP ENVY TouchSmart 17-j113tx Intel® Core™ i7 i7-4700MQ Laptop 43.9 cm (17.3") Touchscreen Full HD 16 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8.1 Silver:

HP ENVY TouchSmart 17-j113tx, Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 2 TB

Long summary description HP ENVY TouchSmart 17-j113tx Intel® Core™ i7 i7-4700MQ Laptop 43.9 cm (17.3") Touchscreen Full HD 16 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8.1 Silver:

HP ENVY TouchSmart 17-j113tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700MQ, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Operating system installed: Windows 8.1. Product colour: Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.