HP logo

HP EliteDesk 800 G1 Intel® Core™ i7 i7-4765T 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69042
Info modified on:
14 Mar 2024, 19:16:58
End of life date:
31 Mar 2016
Short summary description HP EliteDesk 800 G1 Intel® Core™ i7 i7-4765T 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Mini PC Black:

HP EliteDesk 800 G1, 2 GHz, Intel® Core™ i7, i7-4765T, 8 GB, 256 GB, Windows 7 Professional

Long summary description HP EliteDesk 800 G1 Intel® Core™ i7 i7-4765T 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Mini PC Black:

HP EliteDesk 800 G1. Processor frequency: 2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4765T. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini Tower. Product type: Mini PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.