HP logo

HP Compaq 100-200es + LV2011q AMD E E1-2500 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42906
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq 100-200es + LV2011q AMD E E1-2500 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Micro Tower PC Black:

HP Compaq 100-200es + LV2011q, 1.4 GHz, AMD E, 4 GB, 500 GB, DVD Super Multi, Windows 8.1

Long summary description HP Compaq 100-200es + LV2011q AMD E E1-2500 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Micro Tower PC Black:

HP Compaq 100-200es + LV2011q. Processor frequency: 1.4 GHz, Processor family: AMD E, Processor model: E1-2500. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 8240. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Micro Tower. Product type: PC

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.