HP logo

HP Pavilion 500-260ea AMD A10 A10-6700 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 645 Windows 8.1 Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7873
Info modified on:
07 Oct 2024, 17:43:00
End of life date:
20 Jul 2014
Short summary description HP Pavilion 500-260ea AMD A10 A10-6700 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 645 Windows 8.1 Micro Tower PC Black:

HP Pavilion 500-260ea, 3.7 GHz, AMD A10, 8 GB, 2 TB, DVD Super Multi, Windows 8.1

Long summary description HP Pavilion 500-260ea AMD A10 A10-6700 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 645 Windows 8.1 Micro Tower PC Black:

HP Pavilion 500-260ea. Processor frequency: 3.7 GHz, Processor family: AMD A10, Processor model: A10-6700. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 8670D, Discrete graphics card model: NVIDIA® GeForce® GTX 645. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.