HP logo

HP Pavilion 15-n274sa AMD A10 A10-4655M Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon HD 8670M Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10852
Info modified on:
24 Jan 2025, 20:44:03
End of life date:
27 Jun 2014
Short summary description HP Pavilion 15-n274sa AMD A10 A10-4655M Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon HD 8670M Windows 8.1 Silver:

HP Pavilion 15-n274sa, AMD A10, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP Pavilion 15-n274sa AMD A10 A10-4655M Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon HD 8670M Windows 8.1 Silver:

HP Pavilion 15-n274sa. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-4655M, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.