HP 10s, Pocket, Scientific, 10 digits, 2 lines, Battery/Solar, Grey, White
HP 10s. Form factor: Pocket, Type: Scientific. Digits: 10 digits, Display number of lines: 2 lines. Memory registers: 1. Power source: Battery/Solar. Product colour: Grey, White