HP logo

HP 215 G1 AMD A6 A6-1450 Laptop 29.5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 8.1 Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148181
Info modified on:
22 Jan 2025, 04:56:53
Short summary description HP 215 G1 AMD A6 A6-1450 Laptop 29.5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 8.1 Silver:

HP 215 G1, AMD A6, 1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP 215 G1 AMD A6 A6-1450 Laptop 29.5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 8.1 Silver:

HP 215 G1. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-1450, Processor frequency: 1 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 8250. Operating system installed: Windows 8.1. Product colour: Silver

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.